Jupio PMI0001, Battery, Nickel-Cadmium (NiCd), 2.4 Ah, 9.6 V, Milwaukee 48-11-0080, Black, Red
Jupio PMI0001. Product type: Battery, Battery technology: Nickel-Cadmium (NiCd), Battery capacity: 2.4 Ah. Battery width: 7.8 cm, Battery depth: 6 cm, Battery height: 13.6 cm