Jupio PMA0021 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6382
Info modified on:
10 Jan 2019, 08:47:12
Long product name Jupio PMA0021 cordless tool battery / charger:

14.4V, Ni-MH, 3.3Ah, f/ Makita 193351-9 Series

Short summary description Jupio PMA0021 cordless tool battery / charger:

Jupio PMA0021, Battery, Nickel-Metal Hydride (NiMH), 3.3 Ah, 14.4 V, Makita BH1233C, BH1233B , BH1233 , BH1220C, BH1220B , BH1220 , 193930-3, 193928-0 , 193349-6 ,..., Black

Long summary description Jupio PMA0021 cordless tool battery / charger:

Jupio PMA0021. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3.3 Ah. Battery width: 10.5 cm, Battery depth: 7.3 cm, Battery height: 9.4 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.