Jupio PMA0015CH cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6619
Info modified on:
10 Jan 2019, 08:47:11
Long product name Jupio PMA0015CH cordless tool battery / charger:

1.8Ah, 18V, Li-Ion, f/ Makita 192829-9 Series + Charger

Short summary description Jupio PMA0015CH cordless tool battery / charger:

Jupio PMA0015CH, Battery, Lithium-Ion (Li-Ion), 1.8 Ah, 18 V, Makita PA18, 193783-0, 193159-1 , 193140-2, 193102-0 , 193061-8 , 192829-9, 192828-1 , 192827-3 ,..., Black, Grey

Long summary description Jupio PMA0015CH cordless tool battery / charger:

Jupio PMA0015CH. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1.8 Ah. Battery width: 12 cm, Battery depth: 9.4 cm, Battery height: 10.6 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.