Jupio PMA0008 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3152
Info modified on:
10 Jan 2019, 08:47:11
Long product name Jupio PMA0008 cordless tool battery / charger:

9.6V, Ni-Cd, 2.4Ah, f/ Makita 192595-8 Series

Short summary description Jupio PMA0008 cordless tool battery / charger:

Jupio PMA0008, Battery, Nickel-Cadmium (NiCd), 2.4 Ah, 9.6 V, Makita 638344-4-2, 193977-7, 192638-6, 192596-6, 192595-8, 9122, 9120, ML903, DA392DZ, DA392DWF,..., Red

Long summary description Jupio PMA0008 cordless tool battery / charger:

Jupio PMA0008. Product type: Battery, Battery technology: Nickel-Cadmium (NiCd), Battery capacity: 2.4 Ah. Battery width: 8.9 cm, Battery depth: 7.6 cm, Battery height: 10.2 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.