Jupio PHT0020 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3018
Info modified on:
20 Dec 2022, 19:01:50
Long product name Jupio PHT0020 cordless tool battery / charger:

2.4Ah, 7.2V, Ni-Cd, f/ Hitachi EB 7 Series

Short summary description Jupio PHT0020 cordless tool battery / charger:

Jupio PHT0020, Battery, Nickel-Cadmium (NiCd), 2.4 Ah, 7200 V, Hitachi EB 7, FEB 7S, FEB 7, EB 7S, EB 7M, EB 7G, EB 7B, EB 714S, EB 712S, EB 7, 325292, WH 6DC,..., Black

Long summary description Jupio PHT0020 cordless tool battery / charger:

Jupio PHT0020. Product type: Battery, Battery technology: Nickel-Cadmium (NiCd), Battery capacity: 2.4 Ah. Battery width: 5.6 cm, Battery depth: 6.8 cm, Battery height: 9.8 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.