Jupio PHT0019 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5679
Info modified on:
10 Jan 2019, 08:47:13
Long product name Jupio PHT0019 cordless tool battery / charger:

3.0Ah, 24V, Ni-MH, f/ Hitachi EB 2430R Series

Short summary description Jupio PHT0019 cordless tool battery / charger:

Jupio PHT0019, Battery, Nickel-Metal Hydride (NiMH), 3 Ah, 24 V, Hitachi EB 2430R, EB 2433X, EB 2430R, EB 2430HA, 319807, 319806, 319805, DV 24DVKS, DV 24DVA, DV..., Black, Blue

Long summary description Jupio PHT0019 cordless tool battery / charger:

Jupio PHT0019. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3 Ah. Battery width: 10 cm, Battery depth: 10.8 cm, Battery height: 8.8 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.