Jupio PHT0015 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4173
Info modified on:
07 Mar 2024, 15:34:52
Long product name Jupio PHT0015 cordless tool battery / charger:

3.0Ah, 14.4V, Ni-MH, f/ Hitachi EB 1414 Series

Short summary description Jupio PHT0015 cordless tool battery / charger:

Jupio PHT0015, Battery, Nickel-Metal Hydride (NiMH), 3 Ah, 14.4 V, Hitachi EB 1414, EB 14S, EB 14H, EB 14B, EB 1430R, EB 1430H, EB 1426H, EB 1424, EB 1420RS, EB..., Black, Blue, Grey

Long summary description Jupio PHT0015 cordless tool battery / charger:

Jupio PHT0015. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3 Ah. Battery width: 10.1 cm, Battery depth: 7.6 cm, Battery height: 10.6 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.