Jupio PHT0007U, Battery, Lithium-Ion (Li-Ion), 3 Ah, 18 V, - Hitachi C 18DSL - Hitachi C 18DSL - Hitachi C 18DSLP4 - Hitachi C 18DSLP4 - Hitachi CG..., Black
Jupio PHT0007U. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3 Ah. Battery width: 11.6 cm, Battery depth: 7.4 cm, Battery height: 6.78 cm