Jupio PHT0006 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4105
Info modified on:
10 Jan 2019, 08:47:13
Long product name Jupio PHT0006 cordless tool battery / charger:

3.0Ah, 14.4V, Li-Ion, f/ Hitachi BSL 1415 Series

Short summary description Jupio PHT0006 cordless tool battery / charger:

Jupio PHT0006, Battery, Lithium-Ion (Li-Ion), 3 Ah, 14.4 V, Hitachi BSL 1430, BSL 1415, 329901, 329877, 329083, WR14DBAL, WR 14DSL, WH 14DCL, WH 14DBL, WH..., Black, Grey

Long summary description Jupio PHT0006 cordless tool battery / charger:

Jupio PHT0006. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3 Ah. Battery width: 9.6 cm, Battery depth: 7.4 cm, Battery height: 6.8 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.