Jupio PHI0001, Battery, Nickel-Cadmium (NiCd), 2.4 Ah, 9.6 V, Hilti SBP10, Black
Jupio PHI0001. Product type: Battery, Battery technology: Nickel-Cadmium (NiCd), Battery capacity: 2.4 Ah. Battery width: 9.5 cm, Battery depth: 6.5 cm, Battery height: 10 cm