Jupio PFE0011, Battery, Lithium-Ion (Li-Ion), 1.8 Ah, 10.8 V, Festool 498642, Black
Jupio PFE0011. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1.8 Ah. Battery width: 10.7 cm, Battery depth: 4.5 cm, Battery height: 10.8 cm