Jupio PDW0029 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5130
Info modified on:
10 Jan 2019, 08:47:13
Long product name Jupio PDW0029 cordless tool battery / charger:

14.4V, Ni-MH, f/ DeWalt DE9038

Short summary description Jupio PDW0029 cordless tool battery / charger:

Jupio PDW0029, Battery, Nickel-Metal Hydride (NiMH), 14.4 V, DeWalt DE9038, Black, 1 pc(s)

Long summary description Jupio PDW0029 cordless tool battery / charger:

Jupio PDW0029. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 14.4 V. Battery width: 12.2 cm, Battery depth: 9.6 cm, Battery height: 12.8 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.