Jupio 1750mAh Li-ion Battery

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5511
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name Jupio 1750mAh Li-ion Battery:

Powertool battery for DeWalt, 1750mAh / Li-ion, 20V

Short summary description Jupio 1750mAh Li-ion Battery:

Jupio 1750mAh Li-ion, Battery, Lithium-Ion (Li-Ion), 1.75 Ah, 20 V, Black, 1 pc(s)

Long summary description Jupio 1750mAh Li-ion Battery:

Jupio 1750mAh Li-ion. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1.75 Ah

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.