Jupio PDW0019, Battery, Nickel-Metal Hydride (NiMH), 3 Ah, 18 V, DeWalt DE9039, Black
Jupio PDW0019. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3 Ah. Battery width: 13.7 cm, Battery depth: 8.5 cm, Battery height: 11.3 cm