Jupio PDW0016, Battery, Nickel-Cadmium (NiCd), 2.4 Ah, 18 V, DeWalt DE9039, Black
Jupio PDW0016. Product type: Battery, Battery technology: Nickel-Cadmium (NiCd), Battery capacity: 2.4 Ah. Battery width: 13.7 cm, Battery depth: 8.5 cm, Battery height: 11.3 cm