Jupio PDW0007, Battery, Nickel-Metal Hydride (NiMH), 3 Ah, 12 V, DeWalt DE9037, Black
Jupio PDW0007. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3 Ah. Battery width: 9.4 cm, Battery depth: 8.1 cm, Battery height: 10.8 cm