Jupio PCR0035, Battery, Nickel-Metal Hydride (NiMH), 3 Ah, 8.4 V, Craftsman 981862-001, Black, Grey
Jupio PCR0035. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3 Ah. Battery width: 6.1 cm, Battery depth: 8 cm, Battery height: 12.2 cm