Jupio PCR0021, Battery, Nickel-Metal Hydride (NiMH), 3 Ah, 9.6 V, Craftsman 974852-002, Black
Jupio PCR0021. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3 Ah. Battery width: 10.1 cm, Battery depth: 8.1 cm, Battery height: 9.8 cm