Jupio PCR0001, Battery, Lithium-Ion (Li-Ion), 3 Ah, 19.2 V, - Craftsman 10126 - Craftsman 10126 - Craftsman 11569 - Craftsman 11569 - Craftsman 11585 -..., Black, Red
Jupio PCR0001. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3 Ah. Battery width: 13.9 cm, Battery depth: 8.15 cm, Battery height: 11.2 cm