Jupio PBD0020, Battery, Lithium-Ion (Li-Ion), 2 Ah, 20 V, Black, 1 pc(s)
Jupio PBD0020. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2 Ah. Battery width: 12 cm, Battery depth: 7.6 cm, Battery height: 5.2 cm