Jupio PAE0011 cordless tool battery / charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5163
Info modified on:
10 Jan 2019, 08:47:14
Short summary description Jupio PAE0011 cordless tool battery / charger:

Jupio PAE0011, Battery, Lithium-Ion (Li-Ion), 1.5 Ah, 12 V, - AEG BS 12C - AEG BS 12C - AEG BS 12C2 - AEG BS 12C2 - AEG BSS 12C - AEG BSS 12C, Black

Long summary description Jupio PAE0011 cordless tool battery / charger:

Jupio PAE0011. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1.5 Ah. Battery width: 5.12 cm, Battery depth: 4.69 cm, Battery height: 8.79 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.