Jupio PAE0006, Battery, Nickel-Metal Hydride (NiMH), 3 Ah, 9.6 V, - AEG BEST 9.6X - AEG BEST 9.6X - AEG BEST 9.6X SUPER - AEG BEST 9.6X SUPER - AEG BS2E 9.6T -..., Black
Jupio PAE0006. Product type: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3 Ah. Battery width: 10.3 cm, Battery depth: 6.3 cm, Battery height: 6.79 cm