JetAccess SLIMLINE K9 W, QWERTY, Russian, White, Wireless, Bluetooth, 2.4 GHz
JetAccess SLIMLINE K9 W. Keyboard layout: QWERTY, Keyboard language: Russian. Product colour: White. Connectivity technology: Wireless, Device interface: Bluetooth, Frequency band: 2.4 GHz. Keyboard dimensions (WxDxH): 280 x 120 x 6 mm. Keyboard form factor: Mini, Power source type: Battery