Jabra logo

Jabra Supreme UC MS Headset Wireless Ear-hook USB Type-A Bluetooth Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24388
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Jabra Supreme UC MS Headset Wireless Ear-hook USB Type-A Bluetooth Black, Silver:

Jabra Supreme UC MS, Wireless, 18 g, Headset, Black, Silver

Long summary description Jabra Supreme UC MS Headset Wireless Ear-hook USB Type-A Bluetooth Black, Silver:

Jabra Supreme UC MS. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 18 g. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.