Jabra logo

Jabra Evolve2 65 USB-C Black MS Stereo

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
340757
Info modified on:
09 Jul 2025, 21:06:58
Short summary description Jabra Evolve2 65 USB-C Black MS Stereo:

Jabra Evolve2 65 USB-C Black MS Stereo, Wireless, Office/Call center, 20 - 20000 Hz, 176.4 g, Headset, Black

Long summary description Jabra Evolve2 65 USB-C Black MS Stereo:

Jabra Evolve2 65 USB-C Black MS Stereo. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Cable length: 1.2 m. Weight: 176.4 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.