Jabra logo

Jabra Style Headset Wireless Ear-hook Calls/Music Mini-USB Bluetooth Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35749
Info modified on:
09 Jul 2025, 21:15:27
Short summary description Jabra Style Headset Wireless Ear-hook Calls/Music Mini-USB Bluetooth Black:

Jabra Style, Wireless, Calls/Music, 10 g, Headset, Black

Long summary description Jabra Style Headset Wireless Ear-hook Calls/Music Mini-USB Bluetooth Black:

Jabra Style. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 10 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.