Jabra logo

Jabra Eclipse Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69428
Info modified on:
18 Mar 2025, 12:05:00
Short summary description Jabra Eclipse Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:

Jabra Eclipse, Wireless, 20 - 20000 Hz, Calls/Music, 5,5 g, Headset, Black

Long summary description Jabra Eclipse Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black:

Jabra Eclipse. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 5,5 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.