Jabra Sport Pace, Wireless, 100 - 10000 Hz, Sports, 21.61 g, Headset, Black, Red
Jabra Sport Pace. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 100 - 10000 Hz. Wireless range: 10 m. Cable length: 0.6 m. Weight: 21.61 g. Product colour: Black, Red