Jabra ACTIVE Corded HDST, BLK, Wired, 18 - 21000 Hz, Car, 17.29 g, Headset, Black
Jabra ACTIVE Corded HDST, BLK. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Car. Headphone frequency: 18 - 21000 Hz. Cable length: 1.25 m. Weight: 17.29 g. Product colour: Black