Jabra GN2110 SoundTube
The Jabra GN2100 mono headset proves that style and performance can seamlessly work together in the contact centre or office. The Jabra GN2100 combines real life durability and the flexibility to choose your preferred wearing style, all in a lightweight, great looking corded headset. Connect to your deskphone with QD (Quick Disconnect) connect cables. Also features an omni-directional microphone for low noise environments.
A professional headset designed for noisy office environments and featuring noise cancellation technology
The Jabra GN2100 headset proves that style and performance can seamlessly work together in the contact centre or office. The Jabra GN2100 combines advanced noise-cancelling microphone technology, real life durability, and the flexibility to choose your preferred wearing style, all in a lightweight, great looking corded headset.
Jabra GN2110 SoundTube, Wired, Office/Call center, 21 g, Headset, Black
Jabra GN2110 SoundTube. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 21 g. Product colour: Black