itek logo

itek DIAMOND 5S Desktop Black 65 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75954
Info modified on:
21 Oct 2022, 10:14:32
Short summary description itek DIAMOND 5S Desktop Black 65 W:

itek DIAMOND 5S, Desktop, PC, Black, Mini-ITX, Aluminium, 65 W

Long summary description itek DIAMOND 5S Desktop Black 65 W:

itek DIAMOND 5S. Form factor: Desktop, Type: PC, Product colour: Black. Power supply: 65 W, Power supply location: External. Supported HDD sizes: 2.5,3.5". Width: 200 mm, Depth: 236 mm, Height: 81 mm. Package weight: 1.95 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.