Iomega StorCenter px6-300d 18TB, Desktop, Intel Atom®, 2 GB, 18.43 TB
Iomega StorCenter px6-300d 18TB. Chassis type: Desktop. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB. Total installed storage capacity: 18.43 TB