Iomega Super DVD Burner 20X USB, 48x, 24x, 20x, 20x, 32x, 32x
Iomega Super DVD Burner 20X USB. CD write speed: 48x, CD rewrite speed: 24x, DVD+RW write speed: 20x. CD read speed: 32x, CD-RW read speed: 32x, DVD-RW read speed: 8x. Minimum RAM: 256 MB, Minimum processor: 800MHz Pentium III, Compatible operating systems: Microsoft Windows 2000 / Me / XP / Vista