Iomega logo

Iomega 500GB Hi–Speed USB 2.0 Value Series Desktop Hard Drive external hard drive 7200 RPM 3.5"

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61405
Info modified on:
10 Jan 2019, 17:10:28
Short summary description Iomega 500GB Hi–Speed USB 2.0 Value Series Desktop Hard Drive external hard drive 7200 RPM 3.5":

Iomega 500GB Hi–Speed USB 2.0 Value Series Desktop Hard Drive, 500 GB, 3.5", 7200 RPM

Long summary description Iomega 500GB Hi–Speed USB 2.0 Value Series Desktop Hard Drive external hard drive 7200 RPM 3.5":

Iomega 500GB Hi–Speed USB 2.0 Value Series Desktop Hard Drive. HDD capacity: 500 GB, HDD size: 3.5", HDD speed: 7200 RPM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.