Iomega 500GB StorCenter Pro 250d Series + REV 70GB Disk, Desktop, 352, 0.25 GB, 0.5 TB, Windows Storage Server 2003 R2
Iomega 500GB StorCenter Pro 250d Series + REV 70GB Disk. Form factor: Desktop. Processor: 352, Processor frequency: 3.2 GHz. Internal memory: 0.25 GB. Total installed storage capacity: 0.5 TB. Operating system installed: Windows Storage Server 2003 R2