Interline Sand filter set Eco 4,5 m3/h, Sand filter set, Black, White, Metal, PVC, 19 L, 4.5 m, 3.2 cm
Interline Sand filter set Eco 4,5 m3/h. Product type: Sand filter set, Product colour: Black, White, Material: Metal, PVC. Valve type: 7-way valve. Input voltage: 230 V. Sand tank capacity: 20 kg, Minimum pumping capacity: 4.5 m³/h. Weight: 15 kg