Interline logo

Interline Bali Oval 6,40 x 4,00 m incl. accessories

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123142
Info modified on:
20 Dec 2024, 06:59:03
Short summary description Interline Bali Oval 6,40 x 4,00 m incl. accessories:

Interline Bali Oval 6,40 x 4,00 m incl. accessories, 23600 L, Framed pool, Ladder, Wood

Long summary description Interline Bali Oval 6,40 x 4,00 m incl. accessories:

Interline Bali Oval 6,40 x 4,00 m incl. accessories. Pool type: Framed pool, Shape: Oval, Capacity: 23600 L. Filtration capacity: 4500 l/h, Water filter type: Sand filter. Width: 6310 mm, Height: 1360 mm, Depth: 4020 mm. Package width: 4200 mm, Package depth: 1100 mm, Package height: 1500 mm. Minimum order quantity: 1 pc(s)

Video
The Story
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.