Interline 50540248, Pool cover, Above ground pool, Figure 8 shape, Blue, Silver, PVC, 3.55 m
Interline 50540248. Product type: Pool cover, Best uses: Above ground pool, Shape: Figure 8 shape. Diameter: 3.55 m, Weight: 4.9 kg. Package width: 260 mm, Package depth: 260 mm, Package height: 520 mm