Intellinet logo

Intellinet 8-Port Fast Ethernet PoE+ Switch, 8 x PoE ports, IEEE 802.3at/af Power-over-Ethernet (PoE+/PoE), Endspan, Desktop, Box

Data-sheet quality:
created/standardized by Icecat
Product views:
76317
Info modified on:
21 Dec 2023, 16:40:06
Short summary description Intellinet 8-Port Fast Ethernet PoE+ Switch, 8 x PoE ports, IEEE 802.3at/af Power-over-Ethernet (PoE+/PoE), Endspan, Desktop, Box:

Intellinet 8-Port Fast Ethernet PoE+ Switch, 8 x PoE ports, IEEE 802.3at/af Power-over-Ethernet (PoE+/PoE), Endspan, Desktop, Box, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE)

Long summary description Intellinet 8-Port Fast Ethernet PoE+ Switch, 8 x PoE ports, IEEE 802.3at/af Power-over-Ethernet (PoE+/PoE), Endspan, Desktop, Box:

Intellinet 8-Port Fast Ethernet PoE+ Switch, 8 x PoE ports, IEEE 802.3at/af Power-over-Ethernet (PoE+/PoE), Endspan, Desktop, Box. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 2048 entries, Switching capacity: 1.6 Gbit/s. Networking standards: IEEE 802.1af, IEEE 802.3, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.