Intellinet logo

Intellinet 509015 print server Ethernet LAN

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24960
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Intellinet 509015 print server Ethernet LAN:

Intellinet 509015, LAN, Status, WLAN, RISC, 8 MB, 1 MB, Ethernet LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u

Long summary description Intellinet 509015 print server Ethernet LAN:

Intellinet 509015. LED indicators: LAN, Status, WLAN. Processor model: RISC. Internal memory: 8 MB, Flash memory: 1 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Home..., Mac operating systems supported: Mac OS 9.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.