Intellinet logo

Intellinet 19" Intelligent 8-Port PDU, 19" Rackmountable C13 Intelligent Power Distribution Unit; Monitors Power, Temperature and Humidity

Data-sheet quality:
created/standardized by Icecat
Product views:
141241
Info modified on:
03 Jun 2025, 13:57:07
Short summary description Intellinet 19" Intelligent 8-Port PDU, 19" Rackmountable C13 Intelligent Power Distribution Unit; Monitors Power, Temperature and Humidity:

Intellinet 19" Intelligent 8-Port PDU, 19" Rackmountable C13 Intelligent Power Distribution Unit; Monitors Power, Temperature and Humidity, Monitored, Metal, Black, 8 AC outlet(s), C13 coupler, C20 coupler

Long summary description Intellinet 19" Intelligent 8-Port PDU, 19" Rackmountable C13 Intelligent Power Distribution Unit; Monitors Power, Temperature and Humidity:

Intellinet 19" Intelligent 8-Port PDU, 19" Rackmountable C13 Intelligent Power Distribution Unit; Monitors Power, Temperature and Humidity. PDU types: Monitored, Housing material: Metal, Product colour: Black. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Monitoring: Current, Humidity, Temperature, Voltage. Nominal input voltage: 90 - 240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Certification: FCC, CE

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.