Intel logo

Intel BOXDG35EC motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71405
Info modified on:
21 Oct 2022, 10:14:32
Long product name Intel BOXDG35EC motherboard LGA 775 (Socket T) micro ATX:

DG35EC

Short summary description Intel BOXDG35EC motherboard LGA 775 (Socket T) micro ATX:

Intel BOXDG35EC, Intel, LGA 775 (Socket T), Intel® Core™2 Duo, Intel® Core™2 Quad, 8 GB, DDR2-SDRAM, 8 GB

Long summary description Intel BOXDG35EC motherboard LGA 775 (Socket T) micro ATX:

Intel BOXDG35EC. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Duo, Intel® Core™2 Quad. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory channels: Dual-channel. Graphics card: GMA X3500. LAN controller: Intel® 82566DC. Motherboard form factor: micro ATX, Motherboard chipset family: Intel, Audio output channels: 5.1 channels

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.