Integral logo

Integral 4GB PC RAM Module DDR3 1333MHZ UNBUFFERED DIMM EQV. TO S26361-F3378-L3 FOR FUJITSU-SIEMENS

Data-sheet quality:
created/standardized by Icecat
Product views:
7406
Info modified on:
16 May 2025, 15:33:49
Short summary description Integral 4GB PC RAM Module DDR3 1333MHZ UNBUFFERED DIMM EQV. TO S26361-F3378-L3 FOR FUJITSU-SIEMENS:

Integral 4GB PC RAM Module DDR3 1333MHZ UNBUFFERED DIMM EQV. TO S26361-F3378-L3 FOR FUJITSU-SIEMENS, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Integral 4GB PC RAM Module DDR3 1333MHZ UNBUFFERED DIMM EQV. TO S26361-F3378-L3 FOR FUJITSU-SIEMENS:

Integral 4GB PC RAM Module DDR3 1333MHZ UNBUFFERED DIMM EQV. TO S26361-F3378-L3 FOR FUJITSU-SIEMENS. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.