Integral logo

Integral 16GB PC RAM MODULE DDR4 3200MHz DIMM EQV. TO OM16G43200U2RX8NE12 FOR Origin Storage

Data-sheet quality:
created/standardized by Icecat
Product views:
1880
Info modified on:
26 May 2025, 09:54:47
Short summary description Integral 16GB PC RAM MODULE DDR4 3200MHz DIMM EQV. TO OM16G43200U2RX8NE12 FOR Origin Storage:

Integral 16GB PC RAM MODULE DDR4 3200MHz DIMM EQV. TO OM16G43200U2RX8NE12 FOR Origin Storage, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Integral 16GB PC RAM MODULE DDR4 3200MHz DIMM EQV. TO OM16G43200U2RX8NE12 FOR Origin Storage:

Integral 16GB PC RAM MODULE DDR4 3200MHz DIMM EQV. TO OM16G43200U2RX8NE12 FOR Origin Storage. Component for: PC, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 22

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.