Integral logo

Integral 8GB SERVER RAM MODULE DDR4 2400MHz DIMM EQV. TO MTA9ASF1G72AZ-2G3B1 FOR MICRON

Data-sheet quality:
created/standardized by Icecat
Product views:
14432
Info modified on:
26 May 2025, 09:58:51
Short summary description Integral 8GB SERVER RAM MODULE DDR4 2400MHz DIMM EQV. TO MTA9ASF1G72AZ-2G3B1 FOR MICRON:

Integral 8GB SERVER RAM MODULE DDR4 2400MHz DIMM EQV. TO MTA9ASF1G72AZ-2G3B1 FOR MICRON, 8 GB, 1 x 8 GB, DDR4, 2400 MHz, 288-pin DIMM

Long summary description Integral 8GB SERVER RAM MODULE DDR4 2400MHz DIMM EQV. TO MTA9ASF1G72AZ-2G3B1 FOR MICRON:

Integral 8GB SERVER RAM MODULE DDR4 2400MHz DIMM EQV. TO MTA9ASF1G72AZ-2G3B1 FOR MICRON. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.