Integral logo

Integral 4GB LAPTOP RAM MODULE DDR4 2400MHz SODIMM EQV. TO MTA4ATF51264HZ-2G3 FOR MICRON

Data-sheet quality:
created/standardized by Icecat
Product views:
4649
Info modified on:
26 May 2025, 09:59:33
Short summary description Integral 4GB LAPTOP RAM MODULE DDR4 2400MHz SODIMM EQV. TO MTA4ATF51264HZ-2G3 FOR MICRON:

Integral 4GB LAPTOP RAM MODULE DDR4 2400MHz SODIMM EQV. TO MTA4ATF51264HZ-2G3 FOR MICRON, 4 GB, 1 x 4 GB, DDR4, 2400 MHz, 260-pin SO-DIMM

Long summary description Integral 4GB LAPTOP RAM MODULE DDR4 2400MHz SODIMM EQV. TO MTA4ATF51264HZ-2G3 FOR MICRON:

Integral 4GB LAPTOP RAM MODULE DDR4 2400MHz SODIMM EQV. TO MTA4ATF51264HZ-2G3 FOR MICRON. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 17

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.