Integral logo

Integral 16GB SERVER RAM MODULE DDR4 3200MHz DIMM EQV. TO MTA18ASF2G72PDZ-3G2EZESTG FOR MICRON

Data-sheet quality:
created/standardized by Icecat
Product views:
3761
Info modified on:
26 May 2025, 09:56:35
Short summary description Integral 16GB SERVER RAM MODULE DDR4 3200MHz DIMM EQV. TO MTA18ASF2G72PDZ-3G2EZESTG FOR MICRON:

Integral 16GB SERVER RAM MODULE DDR4 3200MHz DIMM EQV. TO MTA18ASF2G72PDZ-3G2EZESTG FOR MICRON, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Integral 16GB SERVER RAM MODULE DDR4 3200MHz DIMM EQV. TO MTA18ASF2G72PDZ-3G2EZESTG FOR MICRON:

Integral 16GB SERVER RAM MODULE DDR4 3200MHz DIMM EQV. TO MTA18ASF2G72PDZ-3G2EZESTG FOR MICRON. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 22, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.