Integral logo

Integral 16GB LAPTOP RAM MODULE DDR4 2133MHz SODIMM EQV. TO MTA16ATF2G64HZ-2G1A2 FOR MICRON

Data-sheet quality:
created/standardized by Icecat
Product views:
5600
Info modified on:
26 May 2025, 09:55:26
Short summary description Integral 16GB LAPTOP RAM MODULE DDR4 2133MHz SODIMM EQV. TO MTA16ATF2G64HZ-2G1A2 FOR MICRON:

Integral 16GB LAPTOP RAM MODULE DDR4 2133MHz SODIMM EQV. TO MTA16ATF2G64HZ-2G1A2 FOR MICRON, 16 GB, 1 x 16 GB, DDR4, 2133 MHz, 260-pin SO-DIMM

Long summary description Integral 16GB LAPTOP RAM MODULE DDR4 2133MHz SODIMM EQV. TO MTA16ATF2G64HZ-2G1A2 FOR MICRON:

Integral 16GB LAPTOP RAM MODULE DDR4 2133MHz SODIMM EQV. TO MTA16ATF2G64HZ-2G1A2 FOR MICRON. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 15

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.