Integral logo

Integral 16GB PC RAM MODULE DDR4 2666MHz DIMM EQV. TO MTA16ATF2G64AZ-2G6H1 FOR MICRON

Data-sheet quality:
created/standardized by Icecat
Product views:
7066
Info modified on:
26 May 2025, 09:55:07
Short summary description Integral 16GB PC RAM MODULE DDR4 2666MHz DIMM EQV. TO MTA16ATF2G64AZ-2G6H1 FOR MICRON:

Integral 16GB PC RAM MODULE DDR4 2666MHz DIMM EQV. TO MTA16ATF2G64AZ-2G6H1 FOR MICRON, 16 GB, 1 x 16 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description Integral 16GB PC RAM MODULE DDR4 2666MHz DIMM EQV. TO MTA16ATF2G64AZ-2G6H1 FOR MICRON:

Integral 16GB PC RAM MODULE DDR4 2666MHz DIMM EQV. TO MTA16ATF2G64AZ-2G6H1 FOR MICRON. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, CAS latency: 19

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.