Integral logo

Integral 2GB PC RAM MODULE DDR2 800MHz UNBUFFERED DIMM EQV. TO KVR800D2N6/2G FOR KINGSTON

Data-sheet quality:
created/standardized by Icecat
Product views:
8488
Info modified on:
26 May 2025, 10:02:34
Short summary description Integral 2GB PC RAM MODULE DDR2 800MHz UNBUFFERED DIMM EQV. TO KVR800D2N6/2G FOR KINGSTON:

Integral 2GB PC RAM MODULE DDR2 800MHz UNBUFFERED DIMM EQV. TO KVR800D2N6/2G FOR KINGSTON, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Integral 2GB PC RAM MODULE DDR2 800MHz UNBUFFERED DIMM EQV. TO KVR800D2N6/2G FOR KINGSTON:

Integral 2GB PC RAM MODULE DDR2 800MHz UNBUFFERED DIMM EQV. TO KVR800D2N6/2G FOR KINGSTON. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 6

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.